DIN EN 302093-3
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Point-to-point multiconnection bearer control specification in a separated call and bearer environment - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification (Endorsement of the English version EN 302093-3 V 1.1.2 (2000-06) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 2000 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
Document History
DIN EN 302093-3
December 1, 2000
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Point-to-point multiconnection bearer control specification in a separated call and bearer environment - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification (Endorsement of the English version EN 302093-3 V 1.1.2 (2000-06) as German standard)
A description is not available for this item.