TSE - TS 12560/T1

Power- Operated pumps for petroleum product dispensing systems

inactive
Organization: TSE
Publication Date: 3 April 2002
Status: inactive
ICS Code (Pumps): 23.080
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

February 21, 2013
Power-operated pumps for petroleum dispensers used at petroleum stations
Bu standard, akaryakit istasyonlarinda pompali dagitimbirimlerinde petrol urunlerinin pompalanmasinda kullanilan,elektrik motorlariyla, basincli siviyla (hidrolik olarak) veyabasincli havayla...
TS 12560/T1
April 3, 2002
Power- Operated pumps for petroleum product dispensing systems
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
April 5, 1999
Power- Operated pumps for petroleum product dispensing systems
Bu standard akaryakit istasyonlarindaki pompali dagitimsistemlerinde kullanilan akaryakit pompalarini kapsar
Advertisement