TSE - TS EN 60601-2-3/A1

Medical electrical equipment; part 2: particular requirements for the safety of short-wave therapy equipment

inactive
Organization: TSE
Publication Date: 27 September 2005
Status: inactive
ICS Code (Therapy equipment): 11.040.60
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

December 9, 2016
Medical electrical equipment - Part 2-3: Particular requirements for the basic safety and essential performance of short-wave therapy equipment
A description is not available for this item.
October 23, 2015
Medical electrical equipment - Part 2-3: Particular requirements for the basic safety and essential performance of short-wave therapy equipment
A description is not available for this item.
April 3, 2008
Medical electrical equipment; Part 2: Particular requirements for the safety of short-wave therapy equipment
Bu standard, Madde 2.1?de tarif edildigi gibi KISA DALGA TEDAVIDONANIMI?nin guvenligine iliskin ozellikleri kapsar.
April 3, 2008
Medical electrical equipment; Part 2: Particular requirements for the safety of short-wave therapy equipment
Bu standard, Madde 2.1?de tarif edildigi gibi KISA DALGA TEDAVIDONANIMI?nin guvenligine iliskin ozellikleri kapsar.
TS EN 60601-2-3/A1
September 27, 2005
Medical electrical equipment; part 2: particular requirements for the safety of short-wave therapy equipment
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
September 3, 1996
Medical electrical equipment, part 2: Particular requirements for the safety of short-wave therapy equipment
A description is not available for this item.
Advertisement