TSE - TS EN 1490
Combined temperature and pressure relief valves-tests and requirements
active, Most Current
| Organization: | TSE |
| Publication Date: | 18 April 2003 |
| Status: | active |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
Bu standard, anma buyuklukleri DN 15'ten DN 40'a kadar calismabasinci 1)0.1 MPa (1 bar)'dan 1.0 MPa (10 bar)a kadar olan kombinesicaklik ve basinc dusurme vanalari icin boyutlar, malzemeler veozellikleri (deney metotlari dahil) kapsar.
Document History
TS EN 1490
April 18, 2003
Combined temperature and pressure relief valves-tests and requirements
Bu standard, anma buyuklukleri DN 15'ten DN 40'a kadar calismabasinci 1)0.1 MPa (1 bar)'dan 1.0 MPa (10 bar)a kadar olan kombinesicaklik ve basinc dusurme vanalari icin boyutlar, malzemeler...