TSE - TS EN 300220-2 V 1.3.1

Elestromagnetic compatibility and radio spectrum matters (ERM) - Short range devices (SRD) - Radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 2: Supplementary parameters not intended for conformity purposes

inactive, Most Current
Organization: TSE
Publication Date: 25 March 2002
Status: inactive
ICS Code (Radio receivers): 33.160.20
scope:

Bu standard uygunluk veya regulasyon amaclari icin olcmeyiamaclayan parametreleri kapsar. Bununla birlikte, bu parametrelerradyo link ve alicinin performansinin makul guvenligi hakkindaimalatci firma ve kullanicilara yol gostermek uzereverilmektedir.

Document History

TS EN 300220-2 V 1.3.1
March 25, 2002
Elestromagnetic compatibility and radio spectrum matters (ERM) - Short range devices (SRD) - Radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 2: Supplementary parameters not intended for conformity purposes
Bu standard uygunluk veya regulasyon amaclari icin olcmeyiamaclayan parametreleri kapsar. Bununla birlikte, bu parametrelerradyo link ve alicinin performansinin makul guvenligi hakkindaimalatci firma...
Advertisement