TSE - TS HD 633 S1

Tests on oil- filled (fluid-filled) paper and polypropylene paper laminate- insulated metal- sheathed cables and accesories for alternating voltages up to and including 400 kV (U<(index)m>=420 kV)

active, Most Current
Organization: TSE
Publication Date: 9 April 2003
Status: active
ICS Code (Cables): 29.060.20
scope:

.En buyuk statik basinci 800 kPa (0.8 bar)'dan daha fazlaolmayan ve en kucuk gecis basinci 20 kPa (0.2 bar)'dan daha azolmayan, 20 Kpa (0.2 bar) ile 300 kPa (3.0 bar) arasindaki en kucukstatik absinc ile calisan, radyal alanli, yag dolgulu (akiskandolgulu), kagit veya polipropilen kagit tabaka (PPL) yalitimlimetal kilifli kablolara ve yardimci donanimlara uygulanan deneylerikapsar.

Document History

TS HD 633 S1
April 9, 2003
Tests on oil- filled (fluid-filled) paper and polypropylene paper laminate- insulated metal- sheathed cables and accesories for alternating voltages up to and including 400 kV (U<(index)m>=420 kV)
.En buyuk statik basinci 800 kPa (0.8 bar)'dan daha fazlaolmayan ve en kucuk gecis basinci 20 kPa (0.2 bar)'dan daha azolmayan, 20 Kpa (0.2 bar) ile 300 kPa (3.0 bar) arasindaki en kucukstatik absinc...
Advertisement