TSE - TS HD 428.3 S1
Three phase- oil- immersed distribution transformers 50 Hz from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 kV Part 3: Supplementary requirements for transformers with highest voltage for equipment equal to 36 kV.
inactive
| Organization: | TSE |
| Publication Date: | 21 November 2000 |
| Status: | inactive |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
March 27, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 to 2500 kVA, with highest voltage for equipment not exceeding 36 kV -- Part 3: Supplementary requirements for transformers with highest voltage for equipment equal to 36 kV
Bu standard, iki sargili, tabi? sogutmali, mineral yagli, 50 Hz,bina ici veya bina disinda surekli isletmede olan uc fazli dagitimsebekelerinde calisma icin amaclanan, gucu 50 kVA?dan 2500...
TS HD 428.3 S1
November 21, 2000
Three phase- oil- immersed distribution transformers 50 Hz from 50 to 2500 kVA with highest voltage for equipment not exceeding 36 kV Part 3: Supplementary requirements for transformers with highest voltage for equipment equal to 36 kV.
A description is not available for this item.