TSE - TS EN 14619
Roller sports equipment - Kick scooters - Safety requirements and test methods
inactive
| Organization: | TSE |
| Publication Date: | 31 March 2005 |
| Status: | inactive |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This standard covers the determination of resistance of paint films to fungal and mould growth.
Document History
October 23, 2015
Roller sports equipment - Kick scooters - Safety requirements and test methods
This European Standard applies to kick scooters which can onlybe propelled by the muscular activity of a user with a body mass ofmore than 20 kg and less than 100 kg. It specifies safetyrequirements,...
TS EN 14619
March 31, 2005
Roller sports equipment - Kick scooters - Safety requirements and test methods
This standard covers the determination of resistance of paint films to fungal and mould growth.