TSE - TS EN 4498

Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification: 1550 MPa (at ambient temperature) / 315 ?C

active, Most Current
Organization: TSE
Publication Date: 20 July 2006
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

TS EN 4498
July 20, 2006
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification: 1550 MPa (at ambient temperature) / 315 ?C
A description is not available for this item.
Advertisement