TSE - TS ENV 25349

Mechanical vibration-Guidelines for the measurement and the assessment of human exposure to hand-Transmitted vibration

inactive, Most Current
Organization: TSE
Publication Date: 20 January 1998
Status: inactive
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

Bu standard, 0,3 Hz-1250 Hz arasinda merkez frekanslarina sahip1/3 oktav bantlar, 8 Hz-1250 Hz arasinda merkez frekanslarina sahipoktav bantlar ve 5,6 Hz-1400 Hz frekans araligini kapsayan birfrekans agirlikli olcme icin uc ortogonal eksende ele gecerekolcmek ve kaydetmek icin genel metotlari kapsar.

Document History

TS ENV 25349
January 20, 1998
Mechanical vibration-Guidelines for the measurement and the assessment of human exposure to hand-Transmitted vibration
Bu standard, 0,3 Hz-1250 Hz arasinda merkez frekanslarina sahip1/3 oktav bantlar, 8 Hz-1250 Hz arasinda merkez frekanslarina sahipoktav bantlar ve 5,6 Hz-1400 Hz frekans araligini kapsayan birfrekans...
Advertisement