TSE - TS EN 300113-2 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM);Land mobile service;Radio equipment intended for the transmission of data (and/or speech) using constant or non-constant envelope modulation and having an antenna connector;Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive

inactive, Most Current
Organization: TSE
Publication Date: 13 October 2005
Status: inactive
ICS Code (Mobile services in general): 33.070.01
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

Bu standard, mevcut band genisliklerini kullanan kanalgenislikleri 12.5 kHz, 20 kHz ve 25 kHz olan 30 MHz ve 1 GHz radyofrekanslari arasinda calisan ve veri iletimi icin kullanimiamaclanan kara seyyar hizmetinde kullanim icin sabit zarfli acisalmodulasyon sistemlerine uygulanir. Bu standard veri ve/veya konusmailetimi icin kullanimi amaclanan ve dahili yada harici bir antenbaglayiciya sahip analog yada birlestirilmis analog ve sayisalradyo cihazlarini kapsar.

Document History

TS EN 300113-2 V1.3.1
October 13, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM);Land mobile service;Radio equipment intended for the transmission of data (and/or speech) using constant or non-constant envelope modulation and having an antenna connector;Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
Bu standard, mevcut band genisliklerini kullanan kanalgenislikleri 12.5 kHz, 20 kHz ve 25 kHz olan 30 MHz ve 1 GHz radyofrekanslari arasinda calisan ve veri iletimi icin kullanimiamaclanan kara...
Advertisement