TSE - TS EN 300433-2 V1.1.2

Electromagnetic compatibility and Radio spectrum Matters (ERM);Land Mobile Service;Double Side Band (DSB) and/or Single Side Band (SSB) amplitude modulated citizen's band radio equipment;Part 2: Harmonized EN covering essential requirements under article 3.2 of R&TTE Directive

inactive
Organization: TSE
Publication Date: 27 September 2005
Status: inactive
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

Bu standard, 50 Hz ilâ 60 Hz frekansta çalışmak üzere yapılan, beyan gerilimi 440 V'yi (fazlar arası), beyan akımı 125 A'yı ve beyan kesme kapasitesi 25 000 A'yı aşmayan, havada kesme yapan alternatif akım devre kesicilerine uygulanır.

Document History

October 13, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM);Land Mobile Service;Double Side Band (DSB) and/or Single Side Band (SSB) amplitude modulated citizen's band radio equipment;Part 2: Harmonized EN covering essential requirements under article 3.2 of R&TTE Directive
Bu standard, 27 MHz CB bandindaki radyo frekanslarinda calisan,kanal ayrimi 10 kHz olan, ses ve veri iletimi icin amaclanan mevcutband genisligini kullanan cift yan band DSB( ve/veya tek yan...
TS EN 300433-2 V1.1.2
September 27, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM);Land Mobile Service;Double Side Band (DSB) and/or Single Side Band (SSB) amplitude modulated citizen's band radio equipment;Part 2: Harmonized EN covering essential requirements under article 3.2 of R&TTE Directive
Bu standard, 50 Hz ilâ 60 Hz frekansta çalışmak üzere yapılan, beyan gerilimi 440 V’yi (fazlar arası), beyan akımı 125 A’yı ve beyan kesme kapasitesi 25 000 A’yı aşmayan, havada kesme yapan...
Advertisement