TSE - TS 8432
Connectors for Frequencies Below 3 MHz Edge- Socket Connectors With Closed and Having A Contact Spacing of 2,54 mm Mating Either With Board Mounted Connectors or Printed Wiring Boards With Edge Board Contacts
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 14 April 1990 |
| Status: | inactive |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Bu standard, kontak araligi, 2,54 mm olan, TS 2754'te verilenlevhaya monte edilmis baglayici veya kenar kontaklari ile eslesen,toplam kalinligi, 1,40 mm ve 1,98 mm arasindaki levhaya monteedilmis baglayici ile eslesen disi konaklari (Daha buyuk temasguvenirlirligi icin kontaklar her iki yuzde olabilir) bulunan,kontaklarin .....
Document History
TS 8432
April 14, 1990
Connectors for Frequencies Below 3 MHz Edge- Socket Connectors With Closed and Having A Contact Spacing of 2,54 mm Mating Either With Board Mounted Connectors or Printed Wiring Boards With Edge Board Contacts
Bu standard, kontak araligi, 2,54 mm olan, TS 2754'te verilenlevhaya monte edilmis baglayici veya kenar kontaklari ile eslesen,toplam kalinligi, 1,40 mm ve 1,98 mm arasindaki levhaya monteedilmis...