TSE - TS 8561

Specifications for Particular Types of Winding Wires- Part 20-Solderable Polyurethane Enamelled Round Copper Winding Wire, Class 155

inactive, Most Current
Organization: TSE
Publication Date: 27 November 1990
Status: inactive
ICS Code (Wires): 29.060.10
ICS Code (Electrical engineering in general): 29.020
scope:

Bu standard, iyilestiririlebilir poliuretan recine kokenli tekkat emay kapli 155 sinifi yuvarlak kesitli lehimlenebilir bakirsargi tellerini kapsar. Bu standardin kapsamina giren nominaliletken caplari araligi, -derece 1:0,018 mm'den 0,800 mm'ye kadar(0, 800 mm dahil),-derece 2:0,020 mm'den 0,800 mm'ye kadar (0,800mm dahil), dir

Document History

TS 8561
November 27, 1990
Specifications for Particular Types of Winding Wires- Part 20-Solderable Polyurethane Enamelled Round Copper Winding Wire, Class 155
Bu standard, iyilestiririlebilir poliuretan recine kokenli tekkat emay kapli 155 sinifi yuvarlak kesitli lehimlenebilir bakirsargi tellerini kapsar. Bu standardin kapsamina giren nominaliletken...
Advertisement