TSE - TS EN 61249-2-18

Materials for printed boards and other interconnecting structures - Part 2-18: Reinforced base materials, clad and unclad - Polyester non-woven fibreglass reinforced laminated sheet of defined flammability (vertical burning test), copper-clad

active, Most Current
Organization: TSE
Publication Date: 8 February 2005
Status: active
ICS Code (Printed circuits and boards): 31.180
scope:

Bu standard, 0,80 mm ile 1,60 mm arasi kalinlikta, belirlialevlenebilirlikte, polyester dokumali olmayan E-cam (E-glass) ilebakir kapli plakalardan olusan tabaka ozelliklerine iliskinkurallari kapsar.

Document History

TS EN 61249-2-18
February 8, 2005
Materials for printed boards and other interconnecting structures - Part 2-18: Reinforced base materials, clad and unclad - Polyester non-woven fibreglass reinforced laminated sheet of defined flammability (vertical burning test), copper-clad
Bu standard, 0,80 mm ile 1,60 mm arasi kalinlikta, belirlialevlenebilirlikte, polyester dokumali olmayan E-cam (E-glass) ilebakir kapli plakalardan olusan tabaka ozelliklerine iliskinkurallari kapsar.
November 11, 2002
Materials for printed boards and other interconnecting structures - Part 2-18: Reinforced base materials, clad and unclad; Polyester non-woven fibreglass reinforced laminated sheet of defined flammability (vertical burning test), copper-clad (IEC 61249-2-18:2002)
Bu standard EN 300 162-2'nin kapsamında tarif edildiği gibi analog konuşma için tasarlanmış dahili anten kullanan radyo cihazlarına uygulanır. Bu standard. "...radyo cihazı öyle kurulmalıdır ki...
Advertisement