TSE - TS 1847

Connecting Wires (For Use In Television Receivers)(For a Rated Voltage of 20 kV and 25 kV D.C. and A Maximum Working Tempereture of 105 Degree

active, Most Current
Organization: TSE
Publication Date: 19 February 1975
Status: active
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

Bu standard, ozelikle televizyon alicilarinda kullanilantermoplastik yalitkanli, 20 kV ve 25 kV'luk dogru gerilime ve encok 105 derece calisma sicakligina dayanikli, bir damarli yuksekgerilim baglanti kablolarini kapsar, diger baglanti kablolarinikapsamaz. Baglanti kablosu, Madde 0.2.2 de belirtildigi gibitelevizyon alicilarindan baska...

Document History

TS 1847
February 19, 1975
Connecting Wires (For Use In Television Receivers)(For a Rated Voltage of 20 kV and 25 kV D.C. and A Maximum Working Tempereture of 105 Degree
Bu standard, ozelikle televizyon alicilarinda kullanilantermoplastik yalitkanli, 20 kV ve 25 kV'luk dogru gerilime ve encok 105 derece calisma sicakligina dayanikli, bir damarli yuksekgerilim...
Advertisement