TSE - TS EN 28627/T1

Dentistry-Stifness of The Tufted Area of Tooth-Brushes

inactive, Most Current
Organization: TSE
Publication Date: 10 January 2002
Status: inactive
ICS Code (Dental equipment): 11.060.20
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

TS EN 28627/T1
January 10, 2002
Dentistry-Stifness of The Tufted Area of Tooth-Brushes
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
April 3, 1996
Dentistry-Stifness of The Tufted Area of Tooth-Brushes
Bu standaard elle kullanilan geleneksel dis fircalaarinin kil dealaninin sertligi icin getirilen deney metodu ve derecelendirmesemasi ile birlikte tariflere ve deney cihazlarina ait bilgileribelirtir.
Advertisement