TSE - TS EN 60871-1
Shunt capacitors for a.c. power systems having a rated voltage above 1 kV-Part 1:General - Performance, testing and rating - Safety requirements - Guide for installation and operation
inactive
| Organization: | TSE |
| Publication Date: | 9 March 2004 |
| Status: | inactive |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
Bu standard, ozellikle beyan gerilimi 1000 V?un uzerinde vefrekanslari 15 Hz ile 60 Hz arasinda olan, alternatif akim gucsistemlerinde guc faktorunun duzeltilmesi icin kullanilmasiongorule
Document History
September 7, 2015
Shunt capacitors for AC power systems having a rated voltage above 1000 V - Part 1: General (IEC 60871-1:2014)
Bu standard, ozellikle beyan gerilimi 1000 V?un uzerinde vefrekanslari 15 Hz il? 60 Hz arasinda olan, a.a. guc sistemlerindeguc faktorunun duzeltilmesi icin kullanilmasi amaclanan...
October 30, 2014
Shunt capacitors for a.c. power systems having a rated voltage above 1000 V - Part 1: General
Bu standard, beyan gerilimi 1000 V?un uzerinde ve frekanslari 15Hz ila 60 Hz olan a.a. guc sistemlerinde ozellikle guc faktorununduzeltilmesi icin kullanilmasi amaclanan kondansator birimlerininve...
April 24, 2008
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V -- Part 1: General
Bu standard, ozellikle beyan gerilimi 1000 V?un uzerinde vefrekanslari 15 Hz il? 60 Hz olan, a.a. guc sistemlerinde gucfaktorunun duzeltilmesi icin kullanilmasi ongorulen kondansatorbirimlerinin ve...
TS EN 60871-1
March 9, 2004
Shunt capacitors for a.c. power systems having a rated voltage above 1 kV-Part 1:General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Bu standard, ozellikle beyan gerilimi 1000 V?un uzerinde vefrekanslari 15 Hz ile 60 Hz arasinda olan, alternatif akim gucsistemlerinde guc faktorunun duzeltilmesi icin kullanilmasiongorulen...
April 16, 1999
Shunt capacitors for a.c. power systems having a rated voltage above 1 kV - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.