TSE - TS EN 61779-5
Electrical apparatus for the detection and measurement of flammable gases - Part 5: Performance requirements for group II apparatus indicating a volume fraction up to 100 % gas (IEC 61779-5:1998, modified)
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 31 March 2003 |
| Status: | inactive |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
| ICS Code (Alarm and warning systems): | 13.320 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
Bu standard, hava ile birlikte olan yanici gaz veya buharkonsantrasyonla
Document History
TS EN 61779-5
March 31, 2003
Electrical apparatus for the detection and measurement of flammable gases - Part 5: Performance requirements for group II apparatus indicating a volume fraction up to 100 % gas (IEC 61779-5:1998, modified)
Bu standard, hava ile birlikte olan yanici gaz veya buharkonsantrasyonlarini belirlemek ve olcmek amaciyla Grup II (EN61779-1'de tanimlandigi gibi) tasinabilir, nakledilebilir ve sabitcihazlar icin...