TSE - TS EN 2929
Aerospace series-Bolts, double hexagon head, relieved shank, Iong thread, in heat resisting nickel base alloy NI- P1 01 HT (Waspaloy) - Classification: 1 210 Mpa (at ambient temperature)/ 730?C
active, Most Current
| Organization: | TSE |
| Publication Date: | 30 March 2004 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Bu standard, havacilikta kullanilan cift altigen basli, serbestgovdeli, uzun vida disli, isiya dayanikli nikel esasli alasimdanyapilmis (NI-P-101HT), 1 210 MPa (Ortam sicakligi) / 730 ?Csinifina ait civatalari kapsar.
Document History
TS EN 2929
March 30, 2004
Aerospace series-Bolts, double hexagon head, relieved shank, Iong thread, in heat resisting nickel base alloy NI- P1 01 HT (Waspaloy) - Classification: 1 210 Mpa (at ambient temperature)/ 730?C
Bu standard, havacilikta kullanilan cift altigen basli, serbestgovdeli, uzun vida disli, isiya dayanikli nikel esasli alasimdanyapilmis (NI-P-101HT), 1 210 MPa (Ortam sicakligi) / 730 ?Csinifina ait...
September 3, 1996
Aerospace series-Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy)-Classification: 1210 MPa (at ambient temperature)/730 c
A description is not available for this item.