TSE - TS EN 2928

Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated - Classification: 1275 MPa (at ambient temperature)/650 ?C

active, Most Current
Organization: TSE
Publication Date: 2 December 2004
Status: active
scope:

Bu standard, havacilikta kullanilan cift altigen basli, serbestgovdeli, uzun vida disli, isiya dayanikli nikel esasli alasimdanyapilmis (NI-P-100HT),gumus kapli, 1 275 MPa (Ortam sicakliginda) /650 ?C sinifina ait civatalari kapsar.

Document History

TS EN 2928
December 2, 2004
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated - Classification: 1275 MPa (at ambient temperature)/650 ?C
Bu standard, havacilikta kullanilan cift altigen basli, serbestgovdeli, uzun vida disli, isiya dayanikli nikel esasli alasimdanyapilmis (NI-P-100HT),gumus kapli, 1 275 MPa (Ortam sicakliginda) /650...
September 3, 1996
Aerospace series-Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated-Classification: 1275 MPa (at ambient temperature)/650 C
A description is not available for this item.
Advertisement