TSE - TS EN 2633

Aerospace series; aluminium alloy AL-P2024-T3511; extruded bars and sections 1,2 mm a or D 150 mm with peripheral coarse grain control

active, Most Current
Organization: TSE
Publication Date: 3 September 1996
Status: active
ICS Code (Coatings and related processes used in aerospace industry): 49.040
ICS Code (Aluminium and aluminium alloys): 77.120.10

Document History

TS EN 2633
September 3, 1996
Aerospace series; aluminium alloy AL-P2024-T3511; extruded bars and sections 1,2 mm a or D 150 mm with peripheral coarse grain control
A description is not available for this item.
Advertisement