TSE - TS EN 60034-12+A2+A11
Rotating electrical machines-Part 12:Starting performance of single-speed three-speed three-phase cage induction motors for voltages up to and including 660 V, 50 Hz (IEC 34-12:1980+A1:1992, modified)
inactive
| Organization: | TSE |
| Publication Date: | 3 September 1996 |
| Status: | inactive |
| ICS Code (Motors): | 29.160.30 |
Document History
May 22, 2008
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
TS EN 60034-12+A2+A11
September 3, 1996
Rotating electrical machines-Part 12:Starting performance of single-speed three-speed three-phase cage induction motors for voltages up to and including 660 V, 50 Hz (IEC 34-12:1980+A1:1992, modified)
A description is not available for this item.