TSE - TS 12039/T1
Surface Cleaning Materials-Liquid
active, Most Current
| Organization: | TSE |
| Publication Date: | 6 January 2000 |
| Status: | active |
| ICS Code (Surface active agents): | 71.100.40 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
TS 12039/T1
January 6, 2000
Surface Cleaning Materials-Liquid
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
April 5, 1996
Surface Cleaning Materials-Liquid
Bu standard, yuzey temizliginde kullanilan sivi yuzey temizlememaddelerini kapsar. Bu standard, cam ve cilali yuzeylerin, halivedoseme yuzeylerin temizliginde kullanilan sivi yuzey...