TSE - TS 5248 EN 60298

A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

inactive, Most Current
Organization: TSE
Publication Date: 17 April 2001
Status: inactive
ICS Code (Control equipment for electric power systems): 29.240.30
scope:

Bu standard, beyan gerilimleri 1 kV'un ustunde ve bina ici vebina disi tesisatta 52 kV'a kadar ve 52 kV dahil calisma frekansi60 Hz'e kadar (60 Hz dahil) olan alternatif akim icin imal edilmismetal mahfazali anahtarlama ve kumanda duzenlerinin kurallarinikapsar.

Document History

TS 5248 EN 60298
April 17, 2001
A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Bu standard, beyan gerilimleri 1 kV'un ustunde ve bina ici vebina disi tesisatta 52 kV'a kadar ve 52 kV dahil calisma frekansi60 Hz'e kadar (60 Hz dahil) olan alternatif akim icin imal edilmismetal...
Advertisement