TSE - TS EN 60297-5-102
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482, 6 mm (19 in) series - Part 5-102: Subracks and associated plug-in units; Electromagnetic shielding provision (IEC 60297-5-102:2001) / Note: Includes Corrigendum of July 2001
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 9 April 2003 |
| Status: | inactive |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
Bu standard, IEC 60297-3, IEC 60297-4 ve IEC 60297-5-107standardl
Document History
TS EN 60297-5-102
April 9, 2003
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482, 6 mm (19 in) series - Part 5-102: Subracks and associated plug-in units; Electromagnetic shielding provision (IEC 60297-5-102:2001) / Note: Includes Corrigendum of July 2001
Bu standard, IEC 60297-3, IEC 60297-4 ve IEC 60297-5-107standardlarina uyan alt raflara ve on panelli gecmeli birimlereilave edilen elektromanyetik koruma duzeneginin genisletilmisozellikleri kapsar.