TSE - TS EN 2936

Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification: 1 210 MPa (at ambient temperature)/730-C

active, Most Current
Organization: TSE
Publication Date: 15 February 2005
Status: active
ICS Code (Bolts, screws, studs): 49.030.20
scope:

-Bu standard, havacilikta kullanilan T - basli, inceltilmisgovdeli, uzun vida disli, isiya dayanikli nikel esasli alasimdanyapilmis, NI-P101HT(Waspaloy) 1 210 MPa (ortam sicakligi) / 730?Csinifina ait civatalari kapsar.

Document History

TS EN 2936
February 15, 2005
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification: 1 210 MPa (at ambient temperature)/730-C
-Bu standard, havacilikta kullanilan T - basli, inceltilmisgovdeli, uzun vida disli, isiya dayanikli nikel esasli alasimdanyapilmis, NI-P101HT(Waspaloy) 1 210 MPa (ortam sicakligi) / 730?Csinifina...
September 3, 1996
Aerospace series-Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated-Classification: 1210 MPa (at ambient temperature)/730 C
A description is not available for this item.
Advertisement