TSE - TS EN 4352
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425?C
active, Most Current
| Organization: | TSE |
| Publication Date: | 28 January 2004 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
TS EN 4352
January 28, 2004
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425?C
A description is not available for this item.