TSE - TS 5248

A.C. Metal-Enclosed Switchgear and Controlgear for Rated Voltages Above 1 kV and up to and Including 72,5 kV

inactive, Most Current
Organization: TSE
Publication Date: 3 September 1987
Status: inactive
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Bu standard, bina icinde ve bina disinda kullanilmasi amaclananisletme frekanslari 60 Hz'ye kadar ve 60 Hz ve anma gerilimleri 1kV'nin ustunde 72,5 kV'ye kadar ve 72,5 kV olan alternatif akimli,fabrikada monte edilmis (prefabrik) metal mahfazali tesislerikapsar.

Document History

TS 5248
September 3, 1987
A.C. Metal-Enclosed Switchgear and Controlgear for Rated Voltages Above 1 kV and up to and Including 72,5 kV
Bu standard, bina icinde ve bina disinda kullanilmasi amaclananisletme frekanslari 60 Hz'ye kadar ve 60 Hz ve anma gerilimleri 1kV'nin ustunde 72,5 kV'ye kadar ve 72,5 kV olan alternatif...
Advertisement