TSE - TS EN 50144-2-3/A2
Safety of hand-held electric motor operated tools - Part 2-3: Particular requirements for grinders, disk type sanders and polishers
inactive
| Organization: | TSE |
| Publication Date: | 27 September 2005 |
| Status: | inactive |
| ICS Code (Electric tools): | 25.140.20 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
April 25, 2006
Safety of hand-held electric motor operated tools - Part 2-3: Particular requirements for grinders, disk type sanders and polishers
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
TS EN 50144-2-3/A2
September 27, 2005
Safety of hand-held electric motor operated tools - Part 2-3: Particular requirements for grinders, disk type sanders and polishers
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
November 11, 2002
Safety of hand-held electric motor operated tools - Part 2-3: Particular requirements for grinders, disk type sanders and polishers
Bu standard biçimlenebilen alüminyum ve alüminyum alaşımı soğuk çekilmiş tellik çubuk çubuk ve boruların genel mühendislik uygulamaları için teknik muayene ve teslim şartlarını kapsar.