TSE - TS IEC 60906-3

IEC System of plugs and socket-outlets for household and similar purposes-Part 3: SELV plugs and socket-Outlets, 16 A 6 V, 12 V, 24 V, 48 V, a.c. and d.c.

active, Most Current
Organization: TSE
Publication Date: 3 April 1998
Status: active
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

Bu standard, ev ve benzeri yerlerde iceride veya disaridakullanilmak uzere amaclanan 16A 6V, 12V, 24V, 48V a.a. ve d.a. anmadegerli cihazlara aitk prizler fisler, sabit ve seyyar prizler icinIEC SELV Sistemini kapsar.

Document History

TS IEC 60906-3
April 3, 1998
IEC System of plugs and socket-outlets for household and similar purposes-Part 3: SELV plugs and socket-Outlets, 16 A 6 V, 12 V, 24 V, 48 V, a.c. and d.c.
Bu standard, ev ve benzeri yerlerde iceride veya disaridakullanilmak uzere amaclanan 16A 6V, 12V, 24V, 48V a.a. ve d.a. anmadegerli cihazlara aitk prizler fisler, sabit ve seyyar prizler icinIEC SELV...
Advertisement