TSE - TS EN 61076-4-102
Connectors with assesseb quality, for use in d.c., low-frequency analogue and in digital high speed data applications-Part 4:Printed board connectors-Section 102:Detail specification for two-part single-pole connectors, for multiple uses on plug-in units, with pre-centring, coding and early mating features, having a metric grid in accordance with IEC 60917 IEC 60917 (IEC 61076-4102:1997)
active, Most Current
| Organization: | TSE |
| Publication Date: | 4 November 1997 |
| Status: | active |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
TS EN 61076-4-102
November 4, 1997
Connectors with assesseb quality, for use in d.c., low-frequency analogue and in digital high speed data applications-Part 4:Printed board connectors-Section 102:Detail specification for two-part single-pole connectors, for multiple uses on plug-in units, with pre-centring, coding and early mating features, having a metric grid in accordance with IEC 60917 IEC 60917 (IEC 61076-4102:1997)
A description is not available for this item.