TSE - TS HD 632 S1

Power cables with extruded insulation and their accessories for rated voltages above 36 kV (U<(index)m>=42 kV) up to 150 kV (U<(index)m>0 170 kV)

inactive
Organization: TSE
Publication Date: 21 November 2000
Status: inactive
ICS Code (Cables): 29.060.20

Document History

January 18, 2005
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
Bu standard, iletim ve dagitim sistemleri icin amaclanan sabittesislerde ve guc uretim santrallerinde ve transformatormerkezlerinde kullanim icin beyan gerilimleri 36 kV (Um = 42kV)?tan buyuk ve en...
TS HD 632 S1
November 21, 2000
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (U<(index)m>=42 kV) up to 150 kV (U<(index)m>0 170 kV)
A description is not available for this item.
Advertisement