TSE - TS 10382

Tests For Power Cables With Extruded Insulation For Rated Voltages Above 30 kV (Um=36 kV) Up 150 kV (Um=170 kV)

inactive, Most Current
Organization: TSE
Publication Date: 20 October 1992
Status: inactive
ICS Code (Cables): 29.060.20
scope:

Bu standard, sabit tesisatlarda kullanilan, beyan gerilimleri 30kV (Um=36 kV)'un ustunde ve en cok 150 kV(Um=170 kV) olan yalitimiekstruderden cekilmis guc kablolarini kapsar.

Document History

TS 10382
October 20, 1992
Tests For Power Cables With Extruded Insulation For Rated Voltages Above 30 kV (Um=36 kV) Up 150 kV (Um=170 kV)
Bu standard, sabit tesisatlarda kullanilan, beyan gerilimleri 30kV (Um=36 kV)'un ustunde ve en cok 150 kV(Um=170 kV) olan yalitimiekstruderden cekilmis guc kablolarini kapsar.
Advertisement