TSE - TS EN 50379-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-4: LC- PC simplex terminated on IEC 60793-2, category B1.1, singlemode fibre
inactive
| Organization: | TSE |
| Publication Date: | 31 March 2005 |
| Status: | inactive |
| ICS Code (Stationary source emissions): | 13.040.40 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This standard covers the determination of resistance of paint films to fungal and mould growth.
Document History
June 5, 2012
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 1: General requirements and test methods
A description is not available for this item.
TS EN 50379-1
March 31, 2005
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-4: LC- PC simplex terminated on IEC 60793-2, category B1.1, singlemode fibre
This standard covers the determination of resistance of paint films to fungal and mould growth.