TSE - TS 61-24

Fasteners-ISO Metric Screw Threads-Section: 24-Limits of Sizes For Fine Screw Threads Within the Range 53 to 110 mm Nominal Diameter, Together, Together With the Commonly Used Tolerance Classes

active, Most Current
Organization: TSE
Publication Date: 19 April 1994
Status: active
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Bu standard, temel profili TS 61-20'ye uygun, TS 61-15'deverilen kucuk capin en kucuk degeri icin dis dibi yuvarlakligiRmin=0,125.P=H/7 ve en buyuk degeri icin Icin dis Dibi yuvarlakligiR=0, 144.P=H/6 seklinde tayin edilen, anma caplari 112 mm-180 mmolan ince adimli ISO metrik vidalar icin en cok kullanilan toleranssiniflarina gore....

Document History

TS 61-24
April 19, 1994
Fasteners-ISO Metric Screw Threads-Section: 24-Limits of Sizes For Fine Screw Threads Within the Range 53 to 110 mm Nominal Diameter, Together, Together With the Commonly Used Tolerance Classes
Bu standard, temel profili TS 61-20'ye uygun, TS 61-15'deverilen kucuk capin en kucuk degeri icin dis dibi yuvarlakligiRmin=0,125.P=H/7 ve en buyuk degeri icin Icin dis Dibi yuvarlakligiR=0,...
Advertisement