TSE - TS HD 538.3 S1

Three- phase dry-type distribution transformers 50 Hz from 100 to 2500 kVA, with highest voltage for equipment not exceeding 36 kV; Part 3: Determination of the power rating of a transformer loaded with non- sinusoidal current

active, Most Current
Organization: TSE
Publication Date: 21 November 2000
Status: active
ICS Code (Transformers. Reactors): 29.180

Document History

TS HD 538.3 S1
November 21, 2000
Three- phase dry-type distribution transformers 50 Hz from 100 to 2500 kVA, with highest voltage for equipment not exceeding 36 kV; Part 3: Determination of the power rating of a transformer loaded with non- sinusoidal current
A description is not available for this item.
Advertisement