DIN EN 12007-4
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 4: Specific functional recommendations for renovation; English version of DIN EN 12007-4
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
Document History
October 1, 2012
Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 4: Specific functional requirements for renovation
This European Standard describes specific functional requirements for the renovation of pipework in existing gas infrastructures. This European Standard is intended to be applied with the...
DIN EN 12007-4
August 1, 2000
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 4: Specific functional recommendations for renovation; English version of DIN EN 12007-4
A description is not available for this item.