NPFC - MIL-DTL-13075

WIRE, ELECTRICAL (WIRE W-124, W-125, W-128)

inactive
Buy Now
Organization: NPFC
Publication Date: 14 January 2008
Status: inactive
Page Count: 8
scope:

This specification covers the following three types of No. 14 AWG Buna-S insulated wire used for antenna and ground connections:

Wire W-124 Single Conductor (braided)

Wire W-125 Two Parallel Conductors (common outer braid)

Wire W-128 Single Conductor (without outer braid)

intended Use:

The wire covered by this specification is most commonly used in antenna and ground connections. This specification is retained as a military detail specification because of the unique... View More

Document History

November 1, 2012
WIRE, ELECTRICAL (WIRE W-124, W-125, W-128)
The wire covered by this specification is most commonly used in antenna and ground connections. This specification is retained as a military detail specification because of the unique military...
MIL-DTL-13075
January 14, 2008
WIRE, ELECTRICAL (WIRE W-124, W-125, W-128)
This specification covers the following three types of No. 14 AWG Buna-S insulated wire used for antenna and ground connections: Wire W-124 Single Conductor (braided) Wire W-125 Two Parallel...
March 15, 2002
WIRE, ELECTRICAL (WIRE W-124, W-125, W-128)
Scope. This specification covers the following three types of No. 14 AWG Buna-S insulated wire used for antenna and ground connections: Wire W-124 Single Conductor (braided) Wire W-125 Two Parallel...
October 7, 1991
WIRE, ELECTRICAL (WIRE W-124, W-125, W-128)
A description is not available for this item.
April 1, 1964
WIRE, ELECTRICAL (WIRE W-124, W-125, W-128)
A description is not available for this item.
October 14, 1953
WIRE, ELECTRICAL (WIRE W-124, W-125, W-128)
This specification covers the following three types of No. 14 AWG Buna-S insulated wire used for antenna and ground connections: Wire W-124 Single Conductor (braided) Wire-W-125 Two Parallel...

References

Advertisement