PIP PCSEL001

Procurement of Instrumentation Junction Boxes

inactive
Buy Now
Organization: PIP
Publication Date: 1 December 2007
Status: inactive
Page Count: 7
scope:

This Practice describes the requirements for instrumentation junction boxes and is only for junction boxes installed in general purpose or Division II area classifications with wiring and terminals in accordance with the National Electric Code (NEC). Junction boxes in accordance with this Practice are not to be used for electronics or other active elements without additional consideration.

Purpose

This Practice provides the requirements for junction boxes used for instrumentation signals, thermocouples, and resistance temperature detectors (RTDs).

Document History

December 1, 2007
Procurement of Instrumentation Junction Boxes
This Practice provides the requirements for junction boxes used for instrumentation signals, thermocouples, and resistance temperature detectors (RTDs). This Practice describes the requirements for...
December 1, 2007
Procurement of Instrumentation Junction Boxes
This Practice describes the requirements for instrumentation junction boxes and is only for junction boxes installed in general purpose or Division II area classifications with wiring and terminals...
PIP PCSEL001
December 1, 2007
Procurement of Instrumentation Junction Boxes
This Practice describes the requirements for instrumentation junction boxes and is only for junction boxes installed in general purpose or Division II area classifications with wiring and terminals...
December 1, 1999
Instrument Junction Boxes Specification
This Practice is only for junction boxes installed in general purpose or Division II area classifications with wiring and terminals in accordance with the National Electric Code (NEC). Junction boxes...

References

Advertisement