NACE - MR0103
Standard Material Requirements - Materials Resistant to Sulfide Stress Cracking in Corrosive Petroleum Refining Environments
| Organization: | NACE |
| Publication Date: | 19 July 2007 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This standard defines material requirements for resistance to SSC in sour petroleum refining and related processing environments containing H2S either as a gas or dissolved in an aqueous (liquid water) phase with or without the presence of hydrocarbon. This standard does not include and is not intended to include design specifications. Other forms of wet H2S cracking, environmental cracking, corrosion, and other modes of failure, although outside the scope of this standard, should be considered in the design and operation of equipment. Severely corrosive and/or hydrogen charging conditions may lead to failures by mechanisms other than SSC and should be mitigated by methods that are outside the scope of this standard.
Specifically, this standard is directed at the prevention of SSC of equipment and components used in the refining industry. Prevention of SSC in carbon steel materials categorized under P-No. 1 in Section IX of the ASME Boiler and Pressure Vessel Code is addressed by requiring compliance with NACE Standard RP0472.
Document History