NPFC - MIL-DTL-44285

DOORS, DOUBLE BUMP THROUGH

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 9 March 2000
Status: active
Page Count: 8
scope:

This specification covers two classes of double bump through door assemblies to be used on Temper tents and tactical rigid walled shelters (see 6.1).

intended Use:

The double bump through doors are intended to be used on Temper tents and tactical rigid wall shelters to provide a door that swings both ways and that can be locked open for free passage in and... View More

Document History

MIL-DTL-44285
March 9, 2000
DOORS, DOUBLE BUMP THROUGH
The double bump through doors are intended to be used on Temper tents and tactical rigid wall shelters to provide a door that swings both ways and that can be locked open for free passage in and out...
June 24, 1987
DOORS, DOUBLE BUMP THROUGH
This document covers two classes of double bump through door assemblies to be used on TEMPER tents and tactical rigid walled shelters (see 6.1). The double bump through doors shall be of the...

References

Advertisement