DSF/prEN ISO 772

Hydrometry - Vocabulary and symbols (ISO/DIS 772:2009)

inactive
Organization: DS
Status: inactive
Page Count: 174
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standards gives terms, definitions and symbols used in the standards for the field of hydrometric determinations. Structure of the Vocabulary The terminology entries are presented in systematic order, grouped into sections according to particular methods of determination or in relation to particular subjects. Annex A lists the symbols used in this international Standard. The structure of each entry is in accordance with ISO 10241, International terminology standards - Preparation and layout. Country codes are in accordance with ISO 3166, Codes for the representation of names of countries.

Document History

March 14, 2022
Hydrometry – Vocabulary and symbols (ISO 772:2022)
This International Standard gives terms, definitions and symbols used in standards in the field of hydrometry.
September 7, 2011
Hydrometry – Vocabulary and symbols
Gives terms, definitions and symbols used in hydrometric determinations
October 10, 2005
Hydrometric determinations - Vocabulary and symbols
This standard gives terms, definitions and symbols in English and French used in the field of hydrometric determinations
June 30, 2004
Hydrometric determinations - Vocabulary and symbols
This standard gives terms, definitions and symbols in English and French used in the field of hydrometric determinations
June 27, 2000
Hydrometric determinations - Vocabulary and symbols
This standard gives terms, definitions and symbols in English and French used in the field of hydrometric determinations
Hydrometry – Vocabulary and symbols (ISO/DIS 772:2020)
This International Standard gives terms, definitions and symbols used in standards in the field of hydrometry.
Hydrometry - Vocabulary and symbols (ISO/FDIS 772:2011)
This International Standard gives terms, definitions and symbols used in standards in the field of hydrometry.
DSF/prEN ISO 772
Hydrometry - Vocabulary and symbols (ISO/DIS 772:2009)
This International Standards gives terms, definitions and symbols used in the standards for the field of hydrometric determinations. Structure of the Vocabulary The terminology entries are presented...
Advertisement