ASTM International - ASTM E2034-99
Standard Practices for Simulating Truck Response to Longitudinal Profiles of Vehicular Traveled Surfaces
| Organization: | ASTM International |
| Publication Date: | 10 September 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ICS Code (Road vehicle systems in general): | 43.040.01 |
scope:
1.1 These practices cover the calculation of truck response to longitudinal profiles of traveled surface roughness.
1.2 These practices utilize computer simulations to obtain two truck responses including: sprung and unsprung mass vertical displacement, velocity, and acceleration.
1.3 These practices present standard truck simulations (quarter truck, half-single unit truck, and half-tractor semi-trailer) for use in the calculations.
1.4 The values stated in SI units are to be regarded as the standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History