ASME/BPVC - 2487

2487 Breaking Pin Pressure Relief Devices Section VIII, Division 1 Supp 2

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 July 2007
Status: inactive
Page Count: 4
scope:

GENERAL

The set pressure tolerance shall not exceed ±2 psi (±15 kPa) for marked set pressures up to and including 40 psi (300 kPa) and ±5% for marked set pressures above 40 psi (300 kPa).

Document History

2487
July 1, 2007
2487 Breaking Pin Pressure Relief Devices Section VIII, Division 1 Supp 2
GENERAL The set pressure tolerance shall not exceed ±2 psi (±15 kPa) for marked set pressures up to and including 40 psi (300 kPa) and ±5% for marked set pressures above 40 psi (300 kPa).
July 1, 2007
2487 Breaking Pin Pressure Relief Devices Section VIII, Division 1
A description is not available for this item.

References

Advertisement