NAVY - BUPERS 15839I VOL II

MANUAL OF NAVY OFFICER MANPOWER AND PERSONNEL CLASSIFICATIONS VOLUME II THE OFFICER DATA CARD

inactive
Organization: NAVY
Publication Date: 1 October 2007
Status: inactive
Page Count: 279
scope:

Definition and Purpose. One of the reports produced from the active duty naval officer automated record at the Chief of Naval Personnel is the Officer Data Card (ODC), NAVPERS 1301/51 (11-86). The ODC provides up-to-date data to be considered for detailing, selection boards, etc. It is imperative that information shown on the ODC is accurate, current and complete. Therefore, it is essential that the individual be given the opportunity to verify the information shown on the ODC. Correction procedures and an explanation of the items entered on the ODC are presented herein. Appendices are included which contain detailed information on foreign language, ship and station codes, service schools, and education.

Document History

January 1, 2010
MANUAL OF NAVY OFFICER MANPOWER AND PERSONNEL CLASSIFICATIONS VOLUME II The Officer Data Card
Definition and Purpose. One of the reports produced from the active duty naval officer automated record at the Chief of Naval Personnel is the Officer Data Card (ODC), NAVPERS 1301/51 (11-86). The...
April 1, 2009
MANUAL OF NAVY OFFICER MANPOWER AND PERSONNEL CLASSIFICATIONS VOLUME II The Officer Data Card
Definition and Purpose. One of the reports produced from the active duty naval officer automated record at the Chief of Naval Personnel is the Officer Data Card (ODC), NAVPERS 1301/51 (11-86). The...
BUPERS 15839I VOL II
October 1, 2007
MANUAL OF NAVY OFFICER MANPOWER AND PERSONNEL CLASSIFICATIONS VOLUME II THE OFFICER DATA CARD
Definition and Purpose. One of the reports produced from the active duty naval officer automated record at the Chief of Naval Personnel is the Officer Data Card (ODC), NAVPERS 1301/51 (11-86). The...
October 1, 2002
MANUAL OF NAVY OFFICER MANPOWER AND PERSONNEL CLASSIFICATIONS VOLUME II THE OFFICER DATA CARD
Definition and Purpose. One of the reports produced from the active duty naval officer automated record at the Chief of Naval Personnel is the Officer Data Card (ODC), NAVPERS 1301/51 (11-86). The...
Advertisement