TSE - TS EN 60660

Insulators ? Tests on door post insulators of organic material for systems with nominal voltages grater than 1 kV up to but not including 300 kV

active, Most Current
Organization: TSE
Publication Date: 13 April 2006
Status: active
ICS Code (Insulators): 29.080.10
scope:

Bu standard, IEC 60071-1?de I araligi olarak tarif edilen anmagerilimi 1000 V?dan 300 kV?a kadar (300 kV haric) ve frekansi 100Hz?den daha buyuk olmayan alternatif akimli, atmosfer basincindahavada calisan techizatta veya elektrik tesisatlarindaki bina icihizmet icin olan organik malzemeden mesnet izol?torlerinikapsar.

Document History

TS EN 60660
April 13, 2006
Insulators ? Tests on door post insulators of organic material for systems with nominal voltages grater than 1 kV up to but not including 300 kV
Bu standard, IEC 60071-1?de I araligi olarak tarif edilen anmagerilimi 1000 V?dan 300 kV?a kadar (300 kV haric) ve frekansi 100Hz?den daha buyuk olmayan alternatif akimli, atmosfer basincindahavada...
Advertisement