TIA-455-78

FOTP-78 IEC 60793-1-40 Optical Fibres - Part 1-40: Measurement Methods and Test Procedures – Attenuation

inactive
Buy Now
Organization: TIA
Publication Date: 19 November 2002
Status: inactive
Page Count: 38
scope:

This part of IEC 60793 establishes uniform requirements for measuring the attenuation of optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes.

Four methods are described for measuring attenuation, one of which being that for modelling spectral attenuation:

- method A: cut-back;

- method B: insertion loss;

- method C: backscattering;

- method D: modelling spectral attenuation.

Methods A to C apply to the measurement of attenuation for all categories of the following fibres:

- class A multimode fibres;

- class B single-mode fibres.

Method C, backscattering, also covers the location, losses and characterization of point discontinuities.

To date, method D has been demonstrated only on class B fibres.

Information common to all three measurements, and to the modelling method, appears in clauses 1 to 8, and information pertaining to each individual method appears in annexes A, B, C, and D, respectively.

Document History

December 3, 2020
IEC-60793-1-40 Optical Fibres - Part 1-40: Measurement Methods and Test Procedures- Attenuation
This part of IEC 60793 establishes uniform requirements for measuring the attenuation of optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes. Four methods...
TIA-455-78
November 19, 2002
FOTP-78 IEC 60793-1-40 Optical Fibres - Part 1-40: Measurement Methods and Test Procedures – Attenuation
This part of IEC 60793 establishes uniform requirements for measuring the attenuation of optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes. Four methods...
April 27, 1990
FTOP-78 Spectral-Attenuation Cutback Measurement for Single-Mode Optical Fibres
A description is not available for this item.
August 21, 1987
FTOP-78 Spectral-Attenuation Cutback Measurement for Single-Mode Optical Fibres
A description is not available for this item.

References

Advertisement