DSF/prEN 15729

Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Determination of mean and maximum abrasion (tilting method)

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Plastics pipes): 23.040.20
scope:

This European Standard specifies a method for determining the mean and maximum abrasion of the inner
surface of glass-reinforced thermosetting polyester resin (GRP) pipes, measured after a defined number of
traverses of a specified water/abrasive mixture.
NOTE The test is performed on a semi-circular channel-pipe test-piece.

Document History

DSF/prEN 15729
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Determination of mean and maximum abrasion (tilting method)
This European Standard specifies a method for determining the mean and maximum abrasion of the inner surface of glass-reinforced thermosetting polyester resin (GRP) pipes, measured after a defined...
Advertisement