MODUK - DTD-5122A

1 Per Cent Chromium-Molybdenum Steel (115 Hbar) (Limiting Ruling Section 12.5mm (Suitable for Welding by Specialised Processes) (02.68)

active, Most Current
Organization: MODUK
Publication Date: 1 January 1968
Status: active
Page Count: 2
scope:

This specification is one of a series issued by the Procurement Executive, Ministry of Defence to meet a requirement not covered by an existing British Standard for aerospace material.

Where metric units are stated these are to be regarded as the standard. The conversions of metric units to British units are approximate and more accurate conversions should be based on B.S. 350: "Conversion factors and tables".

This steel is suitable for use where high strength and weldability are required, but the Design Authority should be consulted with regard to the method of welding and subsequent heat treatment.

Filler rods comply with D.T.D. 5152 are suitable for welding this steel by an appropriate process.

The marginal lines indicate alterations from the previous issue of this specification.

Document History

DTD-5122A
January 1, 1968
1 Per Cent Chromium-Molybdenum Steel (115 Hbar) (Limiting Ruling Section 12.5mm (Suitable for Welding by Specialised Processes) (02.68)
This specification is one of a series issued by the Procurement Executive, Ministry of Defence to meet a requirement not covered by an existing British Standard for aerospace material. Where metric...
Advertisement